Switchcraft, Inc. Circular Cable Assemblies CAEN3C8F07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2307-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2307-ND
Circular Cable Assemblies SC2307-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CAEN3C8F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C8F07990
Cable Assemblies CAEN3C8F07990
EN3C8FCX ST OVRMLD,TO SCO,RoHS

EN3C8FCX ST OVRMLD,TO SCO,RoHS

Buy Now
Circular Cable Cord, 8Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 8Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7923
Circular Cable Cord, 8Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7923
CIRCULAR CABLE CORD, 8POS RCPT, 2M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 8POS RCPT, 2M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2307-ND CAEN3C8F07990 01AC7923
Product Name Circular Cable Assemblies Cable Assemblies Circular Cable Cord, 8Pos Rcpt, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details