Switchcraft, Inc. Cable Assemblies CAEN3C6M19790

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C6M19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C6M19790
Cable Assemblies CAEN3C6M19790
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2389
Cable Assy, 6Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2389
CABLE ASSY, 6POS CIR PLUG-FREE END, 197"; Connector to Connector:Circular Plug to Free End; No. of Positions:6Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CABLE ASSY, 6POS CIR PLUG-FREE END, 197"; Connector to Connector:Circular Plug to Free End; No. of Positions:6Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C6M19790 43AC2389
Product Name Cable Assemblies Cable Assy, 6Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details