Switchcraft, Inc. Cable Assemblies CAEN3C6F39490

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C6F39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C6F39490
Cable Assemblies CAEN3C6F39490
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2384 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2384
Cable Assy, 6Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2384
CABLE ASSY, 6POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 6POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C6F39490 43AC2384
Product Name Cable Assemblies Cable Assy, 6Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details