Switchcraft, Inc. Circular Cable Assemblies CAEN3C5M07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2304-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2304-ND
Circular Cable Assemblies SC2304-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - CAEN3C5M07990
770875-CAEN3C5M07990
Circular Cable Assemblies - CAEN3C5M07990 770875-CAEN3C5M07990
Manufacturer: Switchcraft Inc. Win Source Part Number: 770875-CAEN3C5M07990 Series: EN3 Color: Black Connector Type: Circular 05 pos Male to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Family Name: CAEN3C5M07990 Categories: Cable Assemblies ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 770875-CAEN3C5M07990
Series: EN3
Color: Black
Connector Type: Circular 05 pos Male to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Family Name: CAEN3C5M07990
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - CAEN3C5M07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C5M07990
Cable Assemblies CAEN3C5M07990
EN3C5MCX ST OVRMLD,TO SCO,RoHS

EN3C5MCX ST OVRMLD,TO SCO,RoHS

Buy Now
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall - 01AC7920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
01AC7920
Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall 01AC7920
CIRCULAR CABLE CORD, 5POS PLUG, 2M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 5POS PLUG, 2M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2304-ND 770875-CAEN3C5M07990 CAEN3C5M07990 01AC7920
Product Name Circular Cable Assemblies Circular Cable Assemblies - CAEN3C5M07990 Cable Assemblies Circular Cable Cord, 5Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6033A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details