Switchcraft, Inc. Cable Assemblies CAEN3C5M04090

Description
EN3 Cable Assembly, 5 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 5 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C5M04090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C5M04090
Cable Assemblies CAEN3C5M04090
EN3 Cable Assembly, 5 Position Straight,

EN3 Cable Assembly, 5 Position Straight,

Buy Now
Cable Assy, 5Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2364 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2364
Cable Assy, 5Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2364
CABLE ASSY, 5POS CIR PLUG-FREE END, 40"; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CABLE ASSY, 5POS CIR PLUG-FREE END, 40"; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C5M04090 43AC2364
Product Name Cable Assemblies Cable Assy, 5Pos Cir Plug-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details