Switchcraft, Inc. Cable Assemblies CAEN3C4F19784

Description
EN3 Cable Assembly, 4 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 4 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C4F19784 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C4F19784
Cable Assemblies CAEN3C4F19784
EN3 Cable Assembly, 4 Position Straight,

EN3 Cable Assembly, 4 Position Straight,

Buy Now
Cable Assy, 4Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2335 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2335
Cable Assy, 4Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2335
CABLE ASSY, 4POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 4POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C4F19784 43AC2335
Product Name Cable Assemblies Cable Assy, 4Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details