Switchcraft, Inc. Cable Assemblies CAEN3C3F19790

Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C3F19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C3F19790
Cable Assemblies CAEN3C3F19790
EN3 Cable Assembly, 3 Position Straight,

EN3 Cable Assembly, 3 Position Straight,

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2314
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2314
CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C3F19790 43AC2314
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details