Switchcraft, Inc. Cable Assemblies CAEN3C3F079DM

Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C3F079DM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C3F079DM
Cable Assemblies CAEN3C3F079DM
EN3 Cable Assembly, 3 Position Straight,

EN3 Cable Assembly, 3 Position Straight,

Buy Now
Cable Assy, 3Pos Cir Rcpt-Cir Plug, 79; Connector To Connector Switchcraft/conxall - 43AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Cir Plug, 79; Connector To Connector Switchcraft/conxall
43AC2309
Cable Assy, 3Pos Cir Rcpt-Cir Plug, 79; Connector To Connector Switchcraft/conxall 43AC2309
CABLE ASSY, 3POS CIR RCPT-CIR PLUG, 79"; Connector to Connector:Circular Receptacle to Circular Plug; No. of Positions:3Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3POS CIR RCPT-CIR PLUG, 79"; Connector to Connector:Circular Receptacle to Circular Plug; No. of Positions:3Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C3F079DM 43AC2309
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Cir Plug, 79; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6069A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details