Switchcraft, Inc. Cable Assemblies CAEN3C3F04090

Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 3 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C3F04090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C3F04090
Cable Assemblies CAEN3C3F04090
EN3 Cable Assembly, 3 Position Straight,

EN3 Cable Assembly, 3 Position Straight,

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2307
Cable Assy, 3Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2307
CABLE ASSY, 3POS CIR RCPT-FREE END, 40"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 40"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C3F04090 43AC2307
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details