Switchcraft, Inc. Cable Assemblies CAEN3C2M39490

Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C2M39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C2M39490
Cable Assemblies CAEN3C2M39490
EN3 Cable Assembly, 2 Position Straight,

EN3 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2303
Cable Assy, 2Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2303
CABLE ASSY, 2POS CIR PLUG-FREE END, 394"; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

CABLE ASSY, 2POS CIR PLUG-FREE END, 394"; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C2M39490 43AC2303
Product Name Cable Assemblies Cable Assy, 2Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details