Switchcraft, Inc. Circular Cable Assemblies CAEN3C2M1607990

Description
Cable Assembly 6.58' (2.01m)
Request a Quote Datasheet
Description
Cable Assembly 6.58' (2.01m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 468-CAEN3C2M1607990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CAEN3C2M1607990-ND
Circular Cable Assemblies 468-CAEN3C2M1607990-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Contacts - CAEN3C2M1607990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
EN3, 2-Meter Cable, 2 Pin Male Blunt Cut

EN3, 2-Meter Cable, 2 Pin Male Blunt Cut

Buy Now
Cable Assy, 2P Cir Plug-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8260 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8260
Cable Assy, 2P Cir Plug-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8260
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 468-CAEN3C2M1607990-ND CAEN3C2M1607990 24AK8260
Product Name Circular Cable Assemblies Contacts Cable Assy, 2P Cir Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details