Switchcraft, Inc. Cable Assemblies CAEN3C2F39484

Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C2F39484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C2F39484
Cable Assemblies CAEN3C2F39484
EN3 Cable Assembly, 2 Position Straight,

EN3 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2295
Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2295
CABLE ASSY, 2POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 394"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C2F39484 43AC2295
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details