Switchcraft, Inc. Cable Assemblies CAEN3C2F19784

Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN3 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN3C2F19784 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN3C2F19784
Cable Assemblies CAEN3C2F19784
EN3 Cable Assembly, 2 Position Straight,

EN3 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2291
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2291
CABLE ASSY, 2POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN3C2F19784 43AC2291
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 6002A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details