Switchcraft, Inc. Cable Assemblies CAEN2C3M39490

Description
EN2 Cable Assembly, 3 Position Straight,
Request a Quote
Description
EN2 Cable Assembly, 3 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN2C3M39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C3M39490
Cable Assemblies CAEN2C3M39490
EN2 Cable Assembly, 3 Position Straight,

EN2 Cable Assembly, 3 Position Straight,

Buy Now
Cable Assy, 3Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2281
Cable Assy, 3Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2281
CABLE ASSY, 3POS CIR PLUG-FREE END, 394"; Connector to Connector:Circular Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 3POS CIR PLUG-FREE END, 394"; Connector to Connector:Circular Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN2C3M39490 43AC2281
Product Name Cable Assemblies Cable Assy, 3Pos Cir Plug-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details