Switchcraft, Inc. Cable Assemblies CAEN2C3F19784

Description
EN2 Cable Assembly, 3 Position Straight,
Request a Quote
Description
EN2 Cable Assembly, 3 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN2C3F19784 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C3F19784
Cable Assemblies CAEN2C3F19784
EN2 Cable Assembly, 3 Position Straight,

EN2 Cable Assembly, 3 Position Straight,

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2269
Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2269
CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN2C3F19784 43AC2269
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details