Switchcraft, Inc. Cable Assemblies CAEN2C2M19790

Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN2C2M19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C2M19790
Cable Assemblies CAEN2C2M19790
EN2 Cable Assembly, 2 Position Straight,

EN2 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2257 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2257
Cable Assy, 2Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2257
CABLE ASSY, 2POS CIR PLUG-FREE END, 197"; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR PLUG-FREE END, 197"; Connector to Connector:Circular Plug to Free End; No. of Positions:2Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN2C2M19790 43AC2257
Product Name Cable Assemblies Cable Assy, 2Pos Cir Plug-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details