Switchcraft, Inc. Cable Assemblies CAEN2C2F19784

Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN2C2F19784 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C2F19784
Cable Assemblies CAEN2C2F19784
EN2 Cable Assembly, 2 Position Straight,

EN2 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2247
Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2247
CABLE ASSY, 2POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 197"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN2C2F19784 43AC2247
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details