Switchcraft, Inc. Circular Cable Assemblies CAEN2C2F07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2627-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2627-ND
Circular Cable Assemblies SC2627-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CAEN2C2F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C2F07990
Cable Assemblies CAEN2C2F07990
EN2C2F20 ST OVRMLD,TO SCO,RoHS

EN2C2F20 ST OVRMLD,TO SCO,RoHS

Buy Now
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall - 15AC9400 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
15AC9400
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall 15AC9400
CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2627-ND CAEN2C2F07990 15AC9400
Product Name Circular Cable Assemblies Cable Assemblies Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers