Switchcraft, Inc. Cable Assemblies CAEN2C2F04090

Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote
Description
EN2 Cable Assembly, 2 Position Straight,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAEN2C2F04090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CAEN2C2F04090
Cable Assemblies CAEN2C2F04090
EN2 Cable Assembly, 2 Position Straight,

EN2 Cable Assembly, 2 Position Straight,

Buy Now
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall - 43AC2241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
43AC2241
Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall 43AC2241
CABLE ASSY, 2POS CIR RCPT-FREE END, 40"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 2POS CIR RCPT-FREE END, 40"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAEN2C2F04090 43AC2241
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Free End, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details