Switchcraft, Inc. Dc Power Plug, 5A, 30Vdc, Cable; Gender Switchcraft/conxall CA761KS07984

Description
DC POWER PLUG, 5A, 30VDC, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC POWER PLUG, 5A, 30VDC, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 5A, 30Vdc, Cable; Gender Switchcraft/conxall - 99Y9128 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 5A, 30Vdc, Cable; Gender Switchcraft/conxall
99Y9128
Dc Power Plug, 5A, 30Vdc, Cable; Gender Switchcraft/conxall 99Y9128
DC POWER PLUG, 5A, 30VDC, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 5A, 30VDC, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9128
Product Name Dc Power Plug, 5A, 30Vdc, Cable; Gender Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details