Switchcraft, Inc. Cable Assemblies CA162802P19790

Description
Micro-Con-X Cable Assembly, 2 Position S
Request a Quote
Description
Micro-Con-X Cable Assembly, 2 Position S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA162802P19790 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA162802P19790
Cable Assemblies CA162802P19790
Micro-Con-X Cable Assembly, 2 Position S

Micro-Con-X Cable Assembly, 2 Position S

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number CA162802P19790
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details