PHONE JACK
Switchcraft C12BX Jack Connector
"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Jack, Phone; Panel Mount; 3; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:0.21"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C12BX | C12BX | 8786910 | SC1095-ND | 70214295 | 26M8489 |
| Product Name | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Jack Plugs & Sockets | Audio Connectors | Jack, Phone; Panel Mount; 3; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video; Phone Jack / Plug | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight |