Switchcraft, Inc. Audio & Video Connectors C12AX

Description
LITTLE JAX (NON MIL) RoHS
Request a Quote Datasheet
Description
LITTLE JAX (NON MIL) RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - C12AX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
C12AX
Audio & Video Connectors C12AX
LITTLE JAX (NON MIL) RoHS

LITTLE JAX (NON MIL) RoHS

Buy Now
Audio Connectors - SC1090-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1090-ND
Audio Connectors SC1090-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 42M9955 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
42M9955
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 42M9955
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C12AX SC1090-ND 42M9955
Product Name Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details