"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Switchcraft C11X Jack Connector
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1086-ND | C11X | 8786783 | 33M7158 | 70214248 |
| Product Name | Audio Connectors | Audio & Video Connectors | Jack Plugs & Sockets | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Chassis mount, panel mount | Panel Mount | Chassis/Panel | |
| Voltage Rating | 25 volts | 25 volts |