Switchcraft, Inc. RF Connectors / Coaxial Connectors BNCRAPC2901

Description
RF Connectors / Coaxial Connectors R/A PC MNT Ag PLT WHT INSL HDWR INCL
Datasheet
Description
RF Connectors / Coaxial Connectors R/A PC MNT Ag PLT WHT INSL HDWR INCL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - BNCRAPC2901 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNCRAPC2901
RF Connectors / Coaxial Connectors BNCRAPC2901
RF Connectors / Coaxial Connectors R/A PC MNT Ag PLT WHT INSL HDWR INCL

RF Connectors / Coaxial Connectors R/A PC MNT Ag PLT WHT INSL HDWR INCL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number BNCRAPC2901
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details