Switchcraft, Inc. Audio & Video Connectors B5MH

Description
AG 5-PIN M NI CONN H
Request a Quote Datasheet
Description
AG 5-PIN M NI CONN H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - B5MH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
B5MH
Audio & Video Connectors B5MH
AG 5-PIN M NI CONN H

AG 5-PIN M NI CONN H

Buy Now
Circular Connector Assemblies - B5MH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
B5MH-ND
Circular Connector Assemblies B5MH-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1047843-B5MH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1047843-B5MH
Connectors, Interconnects - Circular Connectors 1047843-B5MH
Win Source Part Number: 1047843-B5MH Category: Connectors, Interconnects>Circul ar Connectors Series: Q-G® B Number of Positions: 5 Color: Silver Features: Ground Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Latch Lock Package: Bulk Contact Material: Brass Ingress Protection: IP66 - Dust Tight, Water Resistant Applications: Audio, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: XLR Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 65°C Shell Material: Zinc Shell Finish: Nickel Insert Material: Polyester Alternative Parts (Cross-Reference): MS3102E18-11P; MS3102E14S-5P; T 3362 010; C091 31C005 100 2; CA3102E18-11P; MS3102E16S-8P; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: B5M RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1047843-B5MH
Category: Connectors, Interconnects>Circular Connectors
Series: Q-G® B
Number of Positions: 5
Color: Silver
Features: Ground
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Brass
Ingress Protection: IP66 - Dust Tight, Water Resistant
Applications: Audio, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: XLR
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 65°C
Shell Material: Zinc
Shell Finish: Nickel
Insert Material: Polyester
Alternative Parts (Cross-Reference): MS3102E18-11P; MS3102E14S-5P; T 3362 010; C091 31C005 100 2; CA3102E18-11P; MS3102E16S-8P;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Base Product Number: B5M
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Ag 5-Pin M Ni Conn H Switchcraft/conxall - 41X5803 - Newark, An Avnet Company
Chicago, IL, United States
Ag 5-Pin M Ni Conn H Switchcraft/conxall
41X5803
Ag 5-Pin M Ni Conn H Switchcraft/conxall 41X5803
AG 5-PIN M NI CONN H

AG 5-PIN M NI CONN H

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number B5MH B5MH-ND 1047843-B5MH 41X5803
Product Name Audio & Video Connectors Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Ag 5-Pin M Ni Conn H Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers