Preferred by audio professionals
B Series Circular Panel Mount w/nut, 5 Pin XLR Female - Silver Pins / Nickel Finish
The B Series features a round housing with a threaded collar for mounting.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 933103-B5F
Series: Q-G® B
Features: 5 Position Circular Connector Plug, Female Sockets Solder Cup
Package: Bulk
Mounting: Panel Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
CONN PLUG FMALE XLR 5POS SOLDER Product overview: B5F from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-B5F can be used for catalog matching and distributor lookup.
5 Position Circular Connector Plug, Female Sockets Solder Cup
| Switchcraft, Inc. | Conxall Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B5F | B5F | 933103-B5F | 436-B5F | B5F | SC1023-ND | 72C6338 |
| Product Name | B SERIES PANEL MOUNT | Circular Connectors - B5F | Electronic Connector | Audio & Video Connectors | Circular Connector Assemblies | Connector Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Circular / Cylindrical Connectors | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight |