Switchcraft, Inc. B SERIES PANEL MOUNT B4M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
B SERIES PANEL MOUNT - B4M - Conxall Corporation
Villa Park, IL, USA
B SERIES PANEL MOUNT
B4M
B SERIES PANEL MOUNT B4M
B Series Circular Panel Mount w/nut, 4 Pin XLR Male - Silver Pins / Black Finish The B Series features a round housing with a threaded collar for mounting.

B Series Circular Panel Mount w/nut, 4 Pin XLR Male - Silver Pins / Black Finish
The B Series features a round housing with a threaded collar for mounting.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
B4M
Audio & Video Connectors B4M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC1520-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1520-ND
Circular Connector Assemblies SC1520-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Audio & Video, XLR Plugs & Jacks - B4M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
B4M
Connectors Audio & Video, XLR Plugs & Jacks B4M
QG CONNECTOR RECEPTA

QG CONNECTOR RECEPTA

Buy Now
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 27F065 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
27F065
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 27F065
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number B4M B4M B4M SC1520-ND B4M 27F065
Product Name B SERIES PANEL MOUNT Audio & Video Connectors Circular Connector Assemblies Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Female / Jack Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data