Switchcraft, Inc. B SERIES PANEL MOUNT B3M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
B SERIES PANEL MOUNT - B3M - Conxall Corporation
Villa Park, IL, USA
B SERIES PANEL MOUNT
B3M
B SERIES PANEL MOUNT B3M
B Series Circular Panel Mount w/nut, 3 Pin XLR Male - Silver Pins / Nickel Finish The B Series features a round housing with a threaded collar for mounting.

B Series Circular Panel Mount w/nut, 3 Pin XLR Male - Silver Pins / Nickel Finish
The B Series features a round housing with a threaded collar for mounting.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
B3M
Audio & Video Connectors B3M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC1006-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1006-ND
Circular Connector Assemblies SC1006-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port - 787-B3M - Utmel Electronic Limited
Hong Kong, China
Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port
787-B3M
Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port 787-B3M
Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port

Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port

Supplier's Site
XLR Receptacle; Male; 0.813 in.; 1.109 in. - 70214149 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; 0.813 in.; 1.109 in.
70214149
XLR Receptacle; Male; 0.813 in.; 1.109 in. 70214149
Panel Mount Male XLR Receptacles Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Requires 0.812 " Dia. Mounting hole. For non-turning mounting, can be keyed to ODO shaped panel hole, or S3519 adapter can be used. Satin nickel finish.

Panel Mount Male XLR Receptacles
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Requires 0.812 " Dia. Mounting hole. For non-turning mounting, can be keyed to ODO shaped panel hole, or S3519 adapter can be used. Satin nickel finish.

Supplier's Site
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 27F062 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
27F062
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 27F062
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number B3M B3M B3M SC1006-ND 787-B3M 70214149 27F062
Product Name B SERIES PANEL MOUNT Audio & Video Connectors Circular Connector Assemblies Conn XLR Connector M 3 POS ST Panel Mount 3 Terminal 1 Port XLR Receptacle; Male; 0.813 in.; 1.109 in. Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Keyed Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details