Preferred by audio professionals
B Series Circular Panel Mount w/nut, 3 Pin XLR Female - Silver Pins / Nickel Finish
The B Series features a round housing with a threaded collar for mounting.
3 Position Circular Connector Plug, Female Sockets Solder Cup
CONN PLUG FMALE XLR 3POS SOLDER Product overview: B3F from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-B3F can be used for catalog matching and distributor lookup.
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B3F | B3F | SC1005-ND | 436-B3F | B3F | 39F2276 |
| Product Name | B SERIES PANEL MOUNT | Circular Connector Assemblies | Electronic Connector | Audio & Video Connectors | Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight |