Switchcraft, Inc. AAA Series Male AAA3MZ

Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Male - AAA3MZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Male
AAA3MZ
AAA Series Male AAA3MZ
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Nickel Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
XLR Connectors - 3621133 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
3621133
XLR Connectors 3621133
3 way metal backshell cable XLR plug

3 way metal backshell cable XLR plug

Supplier's Site
Audio & Video Connectors - AAA3MZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3MZ
Audio & Video Connectors AAA3MZ
AG PLT 3 PIN NI PLT CONN,RoHS

AG PLT 3 PIN NI PLT CONN,RoHS

Buy Now
Circular Connector Assemblies - SC2430-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2430-ND
Circular Connector Assemblies SC2430-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 14R8565 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
14R8565
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 14R8565
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Xlr, Free, Metal, 3Pole; No. Of Contacts Switchcraft/conxall - 96K6065 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Xlr, Free, Metal, 3Pole; No. Of Contacts Switchcraft/conxall
96K6065
Plug, Xlr, Free, Metal, 3Pole; No. Of Contacts Switchcraft/conxall 96K6065
PLUG, XLR, FREE, METAL, 3POLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PLUG, XLR, FREE, METAL, 3POLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site
XLR Male receptacle, 3-pin silver contact, metal housing - 70214585 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Male receptacle, 3-pin silver contact, metal housing
70214585
XLR Male receptacle, 3-pin silver contact, metal housing 70214585
Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Available with black finish. Contacts/pins available with gold-plating. Optional metal handle. Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact
Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Available with black finish. Contacts/pins available with gold-plating. Optional metal handle.
Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Supplier's Site

Technical Specifications

  Conxall Corporation RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3MZ 3621133 AAA3MZ SC2430-ND 14R8565 70214585
Product Name AAA Series Male XLR Connectors Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall XLR Male receptacle, 3-pin silver contact, metal housing
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details