3 way black plastic backshell XLR plug
3 Position Circular Connector Receptacle, Male Pins Solder Cup
AG PLT 3 PIN NI PLT CONN,RoHS
Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact
Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Available with black finish. Contacts/pins available with gold-plating. Optional metal handle.
Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; Colour:Black RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3621054 | SC1533-ND | AAA3MPZ | 70214582 | 14R8564 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | XLR Male receptacle, 3-pin silver contact, plastic housing | Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder |