Switchcraft, Inc. AAA Series Male AAA3MPBZ

Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Male - AAA3MPBZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Male
AAA3MPBZ
AAA Series Male AAA3MPBZ
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Plastic
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3MPBZ
Audio & Video Connectors AAA3MPBZ
AG PLT 3 PIN BLK CONN, RoHS

AG PLT 3 PIN BLK CONN, RoHS

Buy Now
No. Of Contacts Switchcraft/conxall - 31AC2987 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC2987
No. Of Contacts Switchcraft/conxall 31AC2987
No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3MPBZ AAA3MPBZ 31AC2987
Product Name AAA Series Male Audio & Video Connectors No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details