Switchcraft, Inc. AAA Series Male AAA3MBZ

Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Male - AAA3MBZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Male
AAA3MBZ
AAA Series Male AAA3MBZ
AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Male Cable Mount, Silver Pins / Black Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3MBZ
Audio & Video Connectors AAA3MBZ
AG PLT 3 PIN BLK CONN, RoHS

AG PLT 3 PIN BLK CONN, RoHS

Buy Now
Circular Connector Assemblies - SC2429-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2429-ND
Circular Connector Assemblies SC2429-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
3 Pin Xlr Male Silver Pins Black; No. Of Contacts Switchcraft/conxall - 31AC2986 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Male Silver Pins Black; No. Of Contacts Switchcraft/conxall
31AC2986
3 Pin Xlr Male Silver Pins Black; No. Of Contacts Switchcraft/conxall 31AC2986
3 Pin XLR Male Silver Pins Black; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3 Pin XLR Male Silver Pins Black; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3MBZ AAA3MBZ SC2429-ND 31AC2986
Product Name AAA Series Male Audio & Video Connectors Circular Connector Assemblies 3 Pin Xlr Male Silver Pins Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data