Switchcraft, Inc. AAA Series Male AAA3MBAUZ

Description
AAA Series 3 Pin XLR Male Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Male Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Male - AAA3MBAUZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Male
AAA3MBAUZ
AAA Series Male AAA3MBAUZ
AAA Series 3 Pin XLR Male Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Male Cable Mount, Gold Pins / Black Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Circular Connector Assemblies - SC1540-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1540-ND
Circular Connector Assemblies SC1540-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Audio & Video Connectors - AAA3MBAUZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3MBAUZ
Audio & Video Connectors AAA3MBAUZ
AU PLT 3 PIN BLK CONN, RoHS

AU PLT 3 PIN BLK CONN, RoHS

Buy Now
3 Pin Xlr Male Gold Pins Black; No. Of Contacts Switchcraft/conxall - 31AC2985 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Male Gold Pins Black; No. Of Contacts Switchcraft/conxall
31AC2985
3 Pin Xlr Male Gold Pins Black; No. Of Contacts Switchcraft/conxall 31AC2985
3 Pin XLR Male Gold Pins Black; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3 Pin XLR Male Gold Pins Black; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3MBAUZ SC1540-ND AAA3MBAUZ 31AC2985
Product Name AAA Series Male Circular Connector Assemblies Audio & Video Connectors 3 Pin Xlr Male Gold Pins Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details