Switchcraft, Inc. AAA Series Female AAA3FZ

Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Female - AAA3FZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Female
AAA3FZ
AAA Series Female AAA3FZ
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Nickel Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Nickel Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Circular Connector Assemblies - SC2428-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2428-ND
Circular Connector Assemblies SC2428-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FZ
Audio & Video Connectors AAA3FZ
AG PLT 3 PIN NI PLT CONN,RoHS

AG PLT 3 PIN NI PLT CONN,RoHS

Buy Now
XLR Female plug, 3-pin silver contacts,metal handle - 70214580 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Female plug, 3-pin silver contacts,metal handle
70214580
XLR Female plug, 3-pin silver contacts,metal handle 70214580
Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Contacts/pins available with gold-plating. Optional metal handle. Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact
Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Contacts/pins available with gold-plating. Optional metal handle.
Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 14R8563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
14R8563
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 14R8563
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AAA Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FZ SC2428-ND AAA3FZ 70214580 14R8563
Product Name AAA Series Female Circular Connector Assemblies Audio & Video Connectors XLR Female plug, 3-pin silver contacts,metal handle Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Mounting Free Hanging (In-Line) Cable Cable Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data