Switchcraft, Inc. AAA Series Female AAA3FPZ

Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Plastic Body (Silver Head) XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Plastic Body (Silver Head) XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Female - AAA3FPZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Female
AAA3FPZ
AAA Series Female AAA3FPZ
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Plastic Body (Silver Head) XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Plastic Body (Silver Head)
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
XLR Connectors - 3621026 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
3621026
XLR Connectors 3621026
3 way black plastic backshell XLR skt

3 way black plastic backshell XLR skt

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FPZ
Audio & Video Connectors AAA3FPZ
AG PLT 3 PIN NI PLT CONN,RoHS

AG PLT 3 PIN NI PLT CONN,RoHS

Buy Now
Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port - 787-AAA3FPZ - Utmel Electronic Limited
Hong Kong, China
Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port
787-AAA3FPZ
Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port 787-AAA3FPZ
Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port

Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port

Supplier's Site
XLR Female plug, 3-pin silver contact, plastic handle - 70214579 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Female plug, 3-pin silver contact, plastic handle
70214579
XLR Female plug, 3-pin silver contact, plastic handle 70214579
Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Available with black finish. Contacts/pins available with gold-plating. Optional metal handle. Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact
Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters. Available with black finish. Contacts/pins available with gold-plating. Optional metal handle.
Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on combination handle⁄strain relief, and the reduced number of parts to assemble. With the insert built into the front shell, and the strain relief pre-loaded into the handle, the end user has only two parts to assemble-slide the handle onto the cable, solder the terminations, and twist on the handle.

Supplier's Site
No. Of Contacts Switchcraft/conxall - 31AC2983 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC2983
No. Of Contacts Switchcraft/conxall 31AC2983
No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation RS Components, Ltd. Powell Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FPZ 3621026 AAA3FPZ 787-AAA3FPZ 70214579 31AC2983
Product Name AAA Series Female XLR Connectors Audio & Video Connectors Conn XLR Connector F 3 POS ST Cable Mount 3 Terminal 1 Port XLR Female plug, 3-pin silver contact, plastic handle No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Keyed Straight
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers