Switchcraft, Inc. AAA Series Female AAA3FPBZ

Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Female - AAA3FPBZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Female
AAA3FPBZ
AAA Series Female AAA3FPBZ
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Plastic XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Plastic
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FPBZ
Audio & Video Connectors AAA3FPBZ
AG PLT 3 PIN BLK CONN, RoHS

AG PLT 3 PIN BLK CONN, RoHS

Buy Now
No. Of Contacts Switchcraft/conxall - 31AC2982 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC2982
No. Of Contacts Switchcraft/conxall 31AC2982
No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FPBZ AAA3FPBZ 31AC2982
Product Name AAA Series Female Audio & Video Connectors No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers