Switchcraft, Inc. AAA Series Female AAA3FBZ

Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Female - AAA3FBZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Female
AAA3FBZ
AAA Series Female AAA3FBZ
AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Female Cable Mount, Silver Pins / Black Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Circular Connector Assemblies - SC2425-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2425-ND
Circular Connector Assemblies SC2425-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FBZ
Audio & Video Connectors AAA3FBZ
AG PLT 3 PIN BLK CONN, RoHS

AG PLT 3 PIN BLK CONN, RoHS

Buy Now
3 Pin Xlr Female Silver Pins Black; No. Of Contacts Switchcraft/conxall - 31AC2981 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Female Silver Pins Black; No. Of Contacts Switchcraft/conxall
31AC2981
3 Pin Xlr Female Silver Pins Black; No. Of Contacts Switchcraft/conxall 31AC2981
3 Pin XLR Female Silver Pins Black; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3 Pin XLR Female Silver Pins Black; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FBZ SC2425-ND AAA3FBZ 31AC2981
Product Name AAA Series Female Circular Connector Assemblies Audio & Video Connectors 3 Pin Xlr Female Silver Pins Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details