Switchcraft, Inc. Audio & Video Connectors AAA3FBLP

Description
FEM LOW PROFILE RA CONN, RoHS
Request a Quote Datasheet
Description
FEM LOW PROFILE RA CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FBLP
Audio & Video Connectors AAA3FBLP
FEM LOW PROFILE RA CONN, RoHS

FEM LOW PROFILE RA CONN, RoHS

Buy Now
Circular Connector Assemblies - SC3725-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3725-ND
Circular Connector Assemblies SC3725-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Switchcraft/conxall - 95AC0568 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
95AC0568
Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Switchcraft/conxall 95AC0568
XLR CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Q-G AAA Series

XLR CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Q-G AAA Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FBLP SC3725-ND 95AC0568
Product Name Audio & Video Connectors Circular Connector Assemblies Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details