Switchcraft, Inc. AAA Series Female AAA3FBAUZ

Description
AAA Series 3 Pin XLR Female Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet
Description
AAA Series 3 Pin XLR Female Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Series Female - AAA3FBAUZ - Conxall Corporation
Villa Park, IL, USA
AAA Series Female
AAA3FBAUZ
AAA Series Female AAA3FBAUZ
AAA Series 3 Pin XLR Female Cable Mount, Gold Pins / Black Metal XLR connector with two piece assembly for quick termination and unmatched performance.

AAA Series 3 Pin XLR Female Cable Mount, Gold Pins / Black Metal
XLR connector with two piece assembly for quick termination and unmatched performance.

Supplier's Site
Circular Connector Assemblies - SC2424-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2424-ND
Circular Connector Assemblies SC2424-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Audio & Video Connectors - AAA3FBAUZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
AAA3FBAUZ
Audio & Video Connectors AAA3FBAUZ
AU PLT 3 PIN BLK CONN, RoHS

AU PLT 3 PIN BLK CONN, RoHS

Buy Now
3 Pin Xlr Female Gold Pins Black; No. Of Contacts Switchcraft/conxall - 31AC2980 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Female Gold Pins Black; No. Of Contacts Switchcraft/conxall
31AC2980
3 Pin Xlr Female Gold Pins Black; No. Of Contacts Switchcraft/conxall 31AC2980
3 Pin XLR Female Gold Pins Black; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3 Pin XLR Female Gold Pins Black; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AAA3FBAUZ SC2424-ND AAA3FBAUZ 31AC2980
Product Name AAA Series Female Circular Connector Assemblies Audio & Video Connectors 3 Pin Xlr Female Gold Pins Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details