Switchcraft, Inc. AA Series Male AA3M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
AA Series Male - AA3M - Conxall Corporation
Villa Park, IL, USA
AA Series Male
AA3M
AA Series Male AA3M
AA Series 3 Pin XLR Male Cable Mount, Silver Pins, Nickel AA Series XLR connectors with cable crimp strain relief.

AA Series 3 Pin XLR Male Cable Mount, Silver Pins, Nickel
AA Series XLR connectors with cable crimp strain relief.

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - AA3M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AA3M
Connectors Audio & Video, XLR Plugs & Jacks AA3M
QG CONNECTOR

QG CONNECTOR

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
AA3M
Audio & Video Connectors AA3M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC2763-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2763-ND
Circular Connector Assemblies SC2763-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 50F1618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
50F1618
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 50F1618
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AA Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AA Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AA3M AA3M AA3M AA3M SC2763-ND 50F1618
Product Name AA Series Male Connectors Audio & Video, XLR Plugs & Jacks Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details