Switchcraft, Inc. A Series Male A6M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Male - A6M - Conxall Corporation
Villa Park, IL, USA
A Series Male
A6M
A Series Male A6M
A Series 6 Pin XLR Male Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 6 Pin XLR Male Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
A6M
Audio & Video Connectors A6M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC2694-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2694-ND
Circular Connector Assemblies SC2694-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
XLR Plug; Straight Male Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated - 70214588 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Male Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated
70214588
XLR Plug; Straight Male Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated 70214588
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Supplier's Site
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall - 94F1639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
94F1639
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall 94F1639
CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A6M A6M A6M SC2694-ND 70214588 94F1639
Product Name A Series Male Audio & Video Connectors Circular Connector Assemblies XLR Plug; Straight Male Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details