Switchcraft, Inc. A Series Female A6F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Female - A6F - Conxall Corporation
Villa Park, IL, USA
A Series Female
A6F
A Series Female A6F
A Series 6 Pin XLR Female Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 6 Pin XLR Female Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Audio & Video Connectors - A6F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
A6F
Audio & Video Connectors A6F
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC2677-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2677-ND
Circular Connector Assemblies SC2677-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall - 94F341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall
94F341
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall 94F341
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet
XLR Plug; Straight Female Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated - 70214587 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Female Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated
70214587
XLR Plug; Straight Female Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated 70214587
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A6F A6F A6F SC2677-ND 94F341 70214587
Product Name A Series Female Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall XLR Plug; Straight Female Cord; 6; Zinc, Nickel Plated; Brass, Silver Plated
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 457932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
3.5mm Mono Audio Jack on T&R - 983TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting SMT
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details