Switchcraft, Inc. A Series Male A5M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Male - A5M - Conxall Corporation
Villa Park, IL, USA
A Series Male
A5M
A Series Male A5M
A Series 5 Pin XLR Male Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 5 Pin XLR Male Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Circular Connector Assemblies - SC1022-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1022-ND
Circular Connector Assemblies SC1022-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Audio & Video Connectors - A5M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
A5M
Audio & Video Connectors A5M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 39F2275 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
39F2275
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 39F2275
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

Supplier's Site
XLR Plug; Plug; 5; Zinc, Nickel Plated;0.74 in. - 70214154 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Plug; 5; Zinc, Nickel Plated;0.74 in.
70214154
XLR Plug; Plug; 5; Zinc, Nickel Plated;0.74 in. 70214154
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”

Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A5M A5M SC1022-ND A5M 39F2275 70214154
Product Name A Series Male Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall XLR Plug; Plug; 5; Zinc, Nickel Plated;0.74 in.
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.2K.804.CLL1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Coaxial Adapters - NA33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Assortment of plugs - NEKM-C-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details