Preferred by audio professionals
A Series 5 Pin XLR Female Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
5 Position Circular Connector Plug, Female Sockets Solder Cup
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.
CONN PLUG FMALE XLR 5POS SOLDER
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A5F | A5F | A5F | SC1021-ND | 70214153 | 787-A5F | 39F2274 |
| Product Name | A Series Female | Audio & Video Connectors | Circular Connector Assemblies | XLR Plug; Straight Female Cord; 5; Zinc, Nickel Plated; Brass, Silver Plated | CONN PLUG FMALE XLR 5POS SOLDER | Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Female / Jack | Male / Plug | Female / Jack | ||||
| Geometry | Straight | Straight | Keyed |