Preferred by audio professionals
A Series 4 Pin XLR Male Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
4 Position Circular Connector Receptacle, Male Pins Solder Cup
QG CONNECTOR ROHS QG CONNECTOR
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A4M | A4M | SC1014-ND | A4M | A4M | 70214548 | 27F069 |
| Product Name | A Series Male | Circular Connector Assemblies | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | XLR Plug; Straight Male Cord; 4; Zinc, Nickel Plated; Brass, Silver Plated | Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight |