Switchcraft, Inc. A Series Female A4F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Female - A4F - Conxall Corporation
Villa Park, IL, USA
A Series Female
A4F
A Series Female A4F
A Series 4 Pin XLR Female Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 4 Pin XLR Female Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Circular Connector Assemblies - SC1013-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1013-ND
Circular Connector Assemblies SC1013-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Audio & Video, XLR Plugs & Jacks - A4F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
A4F
Connectors Audio & Video, XLR Plugs & Jacks A4F
QG CONNECTOR

QG CONNECTOR

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
A4F
Audio & Video Connectors A4F
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
XLR Plug; Straight Female Cord; 4; Zinc, Nickel Plated; Brass, Silver Plated - 70214547 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Female Cord; 4; Zinc, Nickel Plated; Brass, Silver Plated
70214547
XLR Plug; Straight Female Cord; 4; Zinc, Nickel Plated; Brass, Silver Plated 70214547
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Supplier's Site
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 27F067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
27F067
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 27F067
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A4F A4F SC1013-ND A4F A4F 70214547 27F067
Product Name A Series Female Circular Connector Assemblies Connectors Audio & Video, XLR Plugs & Jacks Audio & Video Connectors XLR Plug; Straight Female Cord; 4; Zinc, Nickel Plated; Brass, Silver Plated Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data