Switchcraft, Inc. A Series Male A3MBAU

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Male - A3MBAU - Conxall Corporation
Villa Park, IL, USA
A Series Male
A3MBAU
A Series Male A3MBAU
A Series 3 Pin XLR Male Cable Mount, Gold Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 3 Pin XLR Male Cable Mount, Gold Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Circular Connector Assemblies - SC2741-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2741-ND
Circular Connector Assemblies SC2741-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
A3MBAU
Audio & Video Connectors A3MBAU
CONN. STRT CORD MALE, RoHS

CONN. STRT CORD MALE, RoHS

Buy Now
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 94F8915 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
94F8915
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 94F8915
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3MBAU A3MBAU SC2741-ND A3MBAU 94F8915
Product Name A Series Male Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data