Switchcraft, Inc. A Series Male A3MB

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
A Series Male - A3MB - Conxall Corporation
Villa Park, IL, USA
A Series Male
A3MB
A Series Male A3MB
A Series 3 Pin XLR Male Cable Mount, Silver Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 3 Pin XLR Male Cable Mount, Silver Pins, Black
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Circular Connector Assemblies - SC1004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1004-ND
Circular Connector Assemblies SC1004-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
A3MB
Audio & Video Connectors A3MB
CONN BLK STR CORD MA, RoHS

CONN BLK STR CORD MA, RoHS

Buy Now
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 22F1061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
22F1061
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 22F1061
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
XLR Plug; Straight Male Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated - 70214546 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Male Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
70214546
XLR Plug; Straight Male Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated 70214546
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3MB A3MB SC1004-ND A3MB 22F1061 70214546
Product Name A Series Male Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall XLR Plug; Straight Male Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data